| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0016382 | 0016382 |
| Product Name | CAX 130V/HP | CAX130V/HP |
| Base Type | Double Contact Bayonet Candelabra | BA15D |
| Filament Type | CC-13 | CC13 |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 100 hours | 100 hours |