| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016381 | 0016381 |
| Product Name | CAR | CAR |
| Base Type | 4-Pin (Circling) | G17Q-7 |
| Filament Type | CC13 | CC-13 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 15 hours | 15 hours |