| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016377 | 0016377 |
| Product Name | BSS/BSB | BSS/BSB |
| Base Type | P30S | P30S |
| Filament Type | C-8 | C-8 |
| Lamp Power | 6 watts | 6 watts |
| Rated Average Life | 100 hours | 100 hours |