| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0016375 | 0016375 |
| Product Name | BRN | BRN |
| Base Type | 2-Pin | 2-Pin; G17Tq |
| Filament Type | C-13D | C13D |
| Lamp Power | 1200 watts | 1200 watts |
| Rated Average Life | 20 hours | 20 hours |