| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016368 | 0016368 |
| Product Name | BEC | BEC |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | CC-8 | 2CC-8; CC-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 25 hours | 25 hours |