| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0016357 | 0016357 |
| Product Name | 8018 | 8018 |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | FC6Z | FC6Z |
| Lamp Power | 15 watts | 15 watts |
| Rated Average Life | 100 hours | 100 hours |