Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH INTENSITY DISCHARGE LAMPS
BULBTRONICS, INC.
0014610 -- MS175/BU/PS
Bulbtronics, Inc.
MS175/BU/PS
0014610
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
MS175/BU/PS
0014610
MS175/BU/PS
0014610
Technical Specifications
Bulbtronics, Inc.
Product Category
High Intensity Discharge Lamps
Product Number
0014610
Product Name
MS175/BU/PS
High Intensity Discharge Lamps
Metal Halide
Base Type
Mogul Base
Lamp Power
175 watts
Color Rendering Index
62
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sodium Lamps
707214
Specs
High Intensity Discharge Lamps
Sodium
Base Type
E27
View Details
Excelitas Technologies Corp.
Deuterium Lamps and Power Supplies
D2 Lamps
Specs
Rated Average Life
2000 hours
Wavelength Range
185 µm (1.85E6 Å)
View Details
McWong International, Inc.
Lamp
LU150/U/MED_1413
Specs
High Intensity Discharge Lamps
Sodium
Base Type
Medium
Rated Average Life
20000 hours
View Details
Ushio America, Inc.
Mercury Short Arc Lamp
USH-103D
Specs
Lamp Power
100 watts
Rated Average Life
300 hours
Maximum Overall Length
3.54 inch (90 mm)
View Details