Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HALOGEN LAMPS
BULBTRONICS, INC.
0014538 -- H4656
Bulbtronics, Inc.
H4656
0014538
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
H4656
0014538
H4656
0014538
Technical Specifications
Bulbtronics, Inc.
Product Category
Halogen Lamps
Product Number
0014538
Product Name
H4656
Base Type
3 Contact Lugs
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Deuterium Lamp
LS500
Specs
Features
Reflector
Lamp Power
20 to 30 watts
View Details
RS Components, Ltd.
Halogen Bulbs
707204
View Details
Rhenium Alloys, Inc.
Quartz Infrared Halogen Lamps
10-6K-480V-1.2A
Specs
Lamp Power
6000 watts
Maximum Overall Length
13.5 inch (343 mm)
View Details
Litetronics International, Inc.
50-Watt Xtreme White Halogen PAR20 MED 120-125V Flood 3500K
G-4800
Specs
Base Type
Medium
Lamp Power
50 watts
Rated Average Life
4000 hours
View Details