Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUORESCENT LAMPS
BULBTRONICS, INC.
0014413 -- F30T12/D/HO
Bulbtronics, Inc.
F30T12/D/HO
0014413
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
F30T12/D/HO
0014413
F30T12/D/HO
0014413
Technical Specifications
Bulbtronics, Inc.
Product Category
Fluorescent Lamps
Product Number
0014413
Product Name
F30T12/D/HO
Base Type
Recessed Double Contact T-12
Lamp Power
40 watts
Rated Average Life
9000 hours
Initial Lumens
1920 lm (153 cp)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fluorescent Tubes
296833
Specs
Maximum Overall Length
35.24 inch (895 mm)
View Details
Cree, Inc.
Light Bulbs
Specs
Features
Compact
View Details
MaxLite
CFL PARs and Rs
SKR423FLDL
Specs
Rated Average Life
10000 hours
Color Rendering Index
84
Color Temperature
5000 K
View Details
JKL Components Corporation
Fluorescent Lamp
BF5165-20B
Specs
Base Type
Axial Leads
Rated Average Life
20000 hours
Mean Lumens
7000 lm (558 cp)
View Details
2
suppliers