| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0014340 | 0014340 |
| Product Name | DAY/DAK | DAY/DAK |
| Base Type | 4-Pin (Circling) | G17Q |
| Filament Type | C-13D | C-13D; MP |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 30 hours | 30 hours |