0014202 -- 60A/Y/LONGLIFE/ 120V
Bulbtronics, Inc.
60A/Y/LONGLIFE/ 120V
0014202
Suppliers
60A/Y/LONGLIFE/ 120V
0014202
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
0014202 |
|
Product Name
|
60A/Y/LONGLIFE/ 120V |
|
Base Type
|
Medium
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
10 watts
Rated Average Life
7000 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
34 watts
Maximum Overall Length
4.43 inch (113 mm)
Light Center Length
3.12 inch (79.25 mm)
View Details