0014182 -- 50PAR30S/HAL/ FL30 120V
Bulbtronics, Inc.
50PAR30S/HAL/ FL30 120V
0014182
Suppliers
50PAR30S/HAL/ FL30 120V
0014182
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0014182 |
|
Product Name
|
50PAR30S/HAL/ FL30 120V |
|
Base Type
|
Medium
|
|
Filament Type
|
CC-8
|
|
Lamp Power
|
50 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Lamp Power
1200 watts
Maximum Overall Length
8.62 inch (219 mm)
View Details
Litetronics International, Inc.
Base Type
Medium
Lamp Power
50 watts
Rated Average Life
4000 hours
View Details