0014080 -- 25T61/2IF 120V
Bulbtronics, Inc.
25T61/2IF 120V
0014080
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
0014080 |
|
Product Name
|
25T61/2IF 120V |
|
Base Type
|
Intermediate
|
Unlock Full Specs
to access all available technical data
Similar Products
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
60 watts
Maximum Overall Length
4.37 inch (111 mm)
Light Center Length
2.43 inch (61.72 mm)
View Details