0013795 -- XBO4000W/HS/OFR
Bulbtronics, Inc.
XBO4000W/HS/OFR
0013795
Technical Specifications
|
Product Category
|
Stage Lamps |
High Intensity Discharge Lamps |
|
Product Number
|
0013795 |
0013795 |
|
Product Name
|
XBO4000W/HS/OFR |
XBO4000W/HS/OFR |
|
Lamp Power
|
4000 watts
|
4000 watts
|
|
Mean Lumens
|
155000 lm (12345 cp)
|
|
|
Maximum Overall Length
|
16.14 inch (410 mm)
|
16.14 inch (410 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kennedy Webster Electric Co.
Filament Type
6C-8
Lamp Power
575 watts
Rated Average Life
1500 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
1200 watts
Rated Average Life
1000 hours
Color Temperature
5500 K
View Details