0013794 -- XBO 3000W/HTP/OFR
Bulbtronics, Inc.
XBO 3000W/HTP/OFR
0013794
Suppliers
XBO 3000W/HTP/OFR
0013794
XBO 3000W/HTP/OFR
0013794
Technical Specifications
|
Product Category
|
Stage Lamps |
High Intensity Discharge Lamps |
|
Product Number
|
0013794 |
0013794 |
|
Product Name
|
XBO 3000W/HTP/OFR |
XBO 3000W/HTP/OFR |
|
Base Type
|
CATHODE SFC27-14 / ANODE SFA27-14
|
CATHODE SFC27-14 / ANODE SFA27-14
|
|
Lamp Power
|
3000 watts
|
3000 watts
|
|
Rated Average Life
|
1200 hours
|
|
|
Mean Lumens
|
12000 lm (956 cp)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kennedy Webster Electric Co.
Filament Type
C-13
Lamp Power
300 watts
Rated Average Life
50 hours
View Details
Kennedy Webster Electric Co.
Filament Type
CC-8
Lamp Power
600 watts
Rated Average Life
120 hours
View Details