Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUORESCENT LAMPS
BULBTRONICS, INC.
0013524 -- L8W/25
Bulbtronics, Inc.
L8W/25
0013524
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
L8W/25
0013524
L8W/25
0013524
Technical Specifications
Bulbtronics, Inc.
Product Category
Fluorescent Lamps
Product Number
0013524
Product Name
L8W/25
Base Type
Bi-Pin T5
Lamp Power
8 watts
Initial Lumens
330 lm (26.28 cp)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fluorescent Tubes
296833
Specs
Maximum Overall Length
35.24 inch (895 mm)
View Details
Appleton Electric
Compact Fluorescent Lamp without Ballast
PLC13
Specs
Lamp Power
13 watts
View Details
Premium Quality Lighting
F60T12/CW/ALTO
82410
Specs
Base Type
SINGLE PIN
Lamp Power
50 watts
Color Temperature
4200 K
View Details
Shat-R-Shield, Inc.
F60T12 CW
35010
Specs
Features
Shatterproof
Base Type
Single Pin T-12
Lamp Power
50 watts
View Details