Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUORESCENT LAMPS
BULBTRONICS, INC.
0013195 -- FC16T9/CW/RS
Bulbtronics, Inc.
FC16T9/CW/RS
0013195
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
FC16T9/CW/RS
0013195
FC16T9/CW/RS
0013195
Technical Specifications
Bulbtronics, Inc.
Product Category
Fluorescent Lamps
Product Number
0013195
Product Name
FC16T9/CW/RS
Base Type
4 PIN
Lamp Power
40 watts
Rated Average Life
18000 hours
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fly Killer Lights
7457927
Specs
Base Type
G13
Rated Average Life
20000 hours
Maximum Overall Length
11.81 inch (300 mm)
View Details
Interlectric Corporation
F30T12/NATURAL
Specs
Base Type
BiPin
Lamp Power
30 watts
Rated Average Life
18000 hours
View Details
Appleton Electric
Compact Fluorescent Lamp without Ballast
PLT26
Specs
Lamp Power
26 watts
View Details
Kennedy Webster Electric Co.
Commercial Lighting - F34T12 - F34SP41RS/WM30PK
13809
Specs
Lamp Power
34 watts
Rated Average Life
20000 hours
Initial Lumens
2750 lm (219 cp)
View Details