| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0013030 | 0013030 |
| Product Name | EYB-7 | EYB-7 |
| Base Type | 2-Pin; G5.3 | 2-Pin |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 360 watts | 360 watts |
| Rated Average Life | 75 hours | 75 hours |