| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0013027 | 0013027 |
| Product Name | ELD | ELD |
| Base Type | 2-Pin; GX5.3 | 2-Pin |
| Filament Type | C-8 | C-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 40 hours | 40 hours |