| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0013026 | 0013026 |
| Product Name | ELC-7X | ELC-7X |
| Base Type | 2-Pin | 2-Pin; GX5.3 |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 700 hours | 700 hours |