| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0012878 | 0012878 |
| Product Name | CBX/CBS | CBX/CBS |
| Base Type | Double Contact Bayonet Candelabra | BA15D |
| Filament Type | CC-13 | CC13 |
| Lamp Power | 75 watts | 75 watts |
| Rated Average Life | 50 hours | 50 hours |