Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
BULBTRONICS, INC.
0012122 -- 327LSV-BP
Bulbtronics, Inc.
327LSV-BP
0012122
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
327LSV-BP
0012122
327LSV-BP
0012122
Technical Specifications
Bulbtronics, Inc.
Product Category
Incandescent Lamps
Product Number
0012122
Product Name
327LSV-BP
Base Type
G3.17
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800T-N377W
View Details
THHC Lighting
Lamp
FT2410
Specs
Base Type
Festoon
Lamp Power
10 watts
Rated Average Life
7000 hours
View Details
Kennedy Webster Electric Co.
Incandescent Lamps - R40 - 300R/3FL
21263
Specs
Lamp Power
300 watts
Maximum Overall Length
2.85 inch (72.5 mm)
Diameter
50 mm (1.97 inch)
View Details
OSRAM SYLVANIA, Inc.
Standard Incandescent Lamp
200A21/99/XL-125V/15555
Specs
Filament Type
CC-8
Lamp Power
200 watts
Rated Average Life
2500 hours
View Details