| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0010731 | 0010731 |
| Product Name | L7390A | L7390A |
| Base Type | 2-Pin | 2-Pin; GY6.35 |
| Filament Type | C-6 | C-6 |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 2000 hours | 2000 hours |