| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0009178 | 0009178 |
| Product Name | PH213 | PH213 |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 3 hours | 3 hours |