| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0009177 | 0009177 |
| Product Name | PH212 | PH212 |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 100 hours | 100 hours |