| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0009176 | 0009176 |
| Product Name | PH211 | PH211 |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 75 watts | 75 watts |
| Rated Average Life | 100 hours | 100 hours |