| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0009174 | 0009174 |
| Product Name | PH140 | PH140 |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 75 watts | 75 watts |
| Rated Average Life | 50 hours | 50 hours |