| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0009173 | 0009173 |
| Product Name | PH111/A | PH111/A |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 75 watts | 75 watts |
| Rated Average Life | 25 hours | 25 hours |
| Color Temperature | 2900 K | 2900 K |