Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUORESCENT LAMPS
BULBTRONICS, INC.
0008797 -- F15T8/SP41
Bulbtronics, Inc.
F15T8/SP41
0008797
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
F15T8/SP41
0008797
F15T8/SP41
0008797
Technical Specifications
Bulbtronics, Inc.
Product Category
Fluorescent Lamps
Product Number
0008797
Product Name
F15T8/SP41
Base Type
Bi-Pin T8
Lamp Power
15 watts
Rated Average Life
7500 hours
Initial Lumens
940 lm (74.86 cp)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fly Killer Lights
7457927
Specs
Base Type
G13
Rated Average Life
20000 hours
Maximum Overall Length
11.81 inch (300 mm)
View Details
Litetronics International, Inc.
3-Watt Micro-Brite Cold Cathode A19 MED Clear 2700K
MB-310
Specs
Base Type
Medium
Lamp Power
3 watts
Rated Average Life
25000 hours
View Details
Kennedy Webster Electric Co.
Commercial Lighting - F96T12/VHO - F96T12WW1500 15P
13785
Specs
Lamp Power
215 watts
Rated Average Life
10000 hours
Initial Lumens
14000 lm (1115 cp)
View Details
RAB Lighting
Compact Fluorescent Lamp without Ballast
LPLF9Q
Specs
Features
Compact
Lamp Power
9 watts
View Details