| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0008749 | 0008749 |
| Product Name | DXC | DXC |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 6 hours | 6 hours |