| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0008726 | 0008726 |
| Product Name | DCH/DJA/DFP | DCH/DJA/DFP |
| Base Type | 4-Pin (Circling) | G17Q |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 15 hours | 15 hours |