| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0008723 | 0008723 |
| Product Name | DAY/DAK | DAY/DAK |
| Base Type | G17Q | 4-Pin (Circling) |
| Filament Type | C-13D; MP | C-13D |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 30 hours | 30 hours |