| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0008720 | 0008720 |
| Product Name | CZA/CZB | CZA/CZB |
| Base Type | 4-Pin (Circling) | G17Q |
| Filament Type | C-13D | C-13D; MP |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 25 hours | 25 hours |