0008705 -- CMH70/T/U/830/G12
Bulbtronics, Inc.
CMH70/T/U/830/G12
0008705
Suppliers
CMH70/T/U/830/G12
0008705
Technical Specifications
|
Product Category
|
High Intensity Discharge Lamps |
|
Product Number
|
0008705 |
|
Product Name
|
CMH70/T/U/830/G12 |
|
High Intensity Discharge Lamps
|
Metal Halide
|
|
Base Type
|
G-12
|
|
Lamp Power
|
70 watts
|
|
Color Rendering Index
|
83
|
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
High Intensity Discharge Lamps
Mercury; Metal Halide
Wavelength Range
0.3650 µm (3650 Å)
Maximum Overall Length
154 inch (3900 mm)
View Details
High Intensity Discharge Lamps
Sodium
Base Type
E40
View Details
Solar Light Company, Inc.
High Intensity Discharge Lamps
Xenon
Lamp Power
150 to 1000 watts
View Details
Base Type
Mogul Base
Lamp Power
175 watts
Color Rendering Index
82
View Details