| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0008692 | 0008692 |
| Product Name | CEM | CEM |
| Filament Type | 2CC-8; CC-8 | CC-8 |
| Lamp Power | 120 watts | 120 watts |
| Rated Average Life | 200 hours | 200 hours |
| Color Temperature | 3000 K | 3000 K |