| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0008690 | 0008690 |
| Product Name | CDJ | CDJ |
| Base Type | Double Contact Bayonet Candelabra | BA15D |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 50 hours | 50 hours |