| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0008689 | 0008689 |
| Product Name | CDD | CDD |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 50 hours | 50 hours |
| Color Temperature | 2975 K | 2975 K |