| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0008688 | 0008688 |
| Product Name | CBX/CBS | CBX/CBS |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | CC13 | CC-13 |
| Lamp Power | 75 watts | 75 watts |
| Rated Average Life | 50 hours | 50 hours |