| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0008687 | 0008687 |
| Product Name | CAX 115-125V | CAX115-125V |
| Base Type | Double Contact Bayonet Candelabra | BA15D |
| Filament Type | C-13; BP | C-13 |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 50 hours | 50 hours |