| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0008675 | 0008675 |
| Product Name | BLX | BLX |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 50 hours | 50 hours |