| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0008674 | 0008674 |
| Product Name | BLK | BLK |
| Base Type | E12 | Candelabra |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 30 watts | 30 watts |
| Rated Average Life | 50 hours | 50 hours |