| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0008666 | 0008666 |
| Product Name | BAH | BAH |
| Base Type | Medium | Medium |
| Filament Type | C-9 | C-9 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 20 hours | 20 hours |