0008416 -- 40G25W/RVLPQ1/6 120V
Bulbtronics, Inc.
40G25W/RVLPQ1/6 120V
0008416
Suppliers
40G25W/RVLPQ1/6 120V
0008416
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
0008416 |
|
Product Name
|
40G25W/RVLPQ1/6 120V |
|
Base Type
|
Medium
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Candelabra
Filament Type
G16.5
Lamp Power
40 watts
View Details
Kennedy Webster Electric Co.
Lamp Power
50 watts
Maximum Overall Length
3.93 inch (99.82 mm)
Diameter
63.5 mm (2.5 inch)
View Details