Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
BULBTRONICS, INC.
0008343 -- 25T7N 120V
Bulbtronics, Inc.
25T7N 120V
0008343
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
25T7N 120V
0008343
25T7N 120V
0008343
Technical Specifications
Bulbtronics, Inc.
Product Category
Incandescent Lamps
Product Number
0008343
Product Name
25T7N 120V
Base Type
Intermediate
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
30mm Replacement Lamp 800T PB
800T-N261
View Details
THHC Lighting
Lamp
WB912
Specs
Base Type
Wedge
Lamp Power
13 watts
Rated Average Life
1000 hours
View Details
Kennedy Webster Electric Co.
Specialty - Mining Lamps - 150PAR/3SP/MINE
19489
Specs
Filament Type
CC-6
Lamp Power
150 watts
Rated Average Life
2000 hours
View Details
OSRAM SYLVANIA, Inc.
Miniature Incandescent Lamp
56/33831
Specs
Filament Type
C-2R
Maximum Overall Length
0.6000 inch (15.24 mm)
View Details