0006715 -- 75R30/FL 120V CHROMALUX
Bulbtronics, Inc.
75R30/FL 120V CHROMALUX
0006715
Suppliers
75R30/FL 120V CHROMALUX
0006715
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
0006715 |
|
Product Name
|
75R30/FL 120V CHROMALUX |
|
Base Type
|
Medium
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Medium
Filament Type
A19
Lamp Power
40 watts
View Details
Kennedy Webster Electric Co.
Lamp Power
500 watts
Maximum Overall Length
9.37 inch (238 mm)
Light Center Length
7 inch (178 mm)
View Details