Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
BULBTRONICS, INC.
0006319 -- 15CFF/25 130V
Bulbtronics, Inc.
15CFF/25 130V
0006319
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Bulbtronics, Inc.
Farmingdale, NY, USA
15CFF/25 130V
0006319
15CFF/25 130V
0006319
Technical Specifications
Bulbtronics, Inc.
Product Category
Incandescent Lamps
Product Number
0006319
Product Name
15CFF/25 130V
Base Type
Candelabra
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Incandescent Lamp
LED-024CSB
View Details
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800T-N421R
View Details
Kennedy Webster Electric Co.
Incandescent Lamps - G25 - 25G25/W 6PK
12982
Specs
Lamp Power
25 watts
Maximum Overall Length
4.5 inch (114 mm)
Diameter
79.37 mm (3.12 inch)
View Details
Ebinger Manufacturing Corp.
Coated Incandescent Lamp
60WB
Specs
Lamp Power
60 watts
Rated Average Life
5000 hours
View Details