0006313 -- 150R40/PG 120V
Bulbtronics, Inc.
150R40/PG 120V
0006313
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
0006313 |
|
Product Name
|
150R40/PG 120V |
|
Base Type
|
Medium
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
2 watts
Rated Average Life
7500 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
60 watts
Maximum Overall Length
6.93 inch (176 mm)
Diameter
127 mm (5 inch)
View Details
Filament Type
C-9
Lamp Power
40 watts
Rated Average Life
1000 hours
View Details