| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0004765 | 0004765 |
| Product Name | 6704/1 | 6704/1 |
| Base Type | 2-Pin; G8 | 2-Pin |
| Filament Type | C-6 | C-6 |
| Lamp Power | 40 watts | 40 watts |
| Rated Average Life | 1000 hours | 1000 hours |