| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0003548 | 0003548 |
| Product Name | P2/13 | P2/13 |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 800 watts | 800 watts |
| Rated Average Life | 75 hours | 75 hours |