| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0003543 | 0003543 |
| Product Name | M38 | M38 |
| Base Type | 2-Pin; GY9.5 | 2-Pin |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 2000 hours | 2000 hours |
| Maximum Overall Length | 3.15 inch (80 mm) | 3.15 inch (80 mm) |